TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F56K

Description
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129709DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129709DKR-ND
Chip Resistor - Surface Mount A129709DKR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129709CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129709CT-ND
Chip Resistor - Surface Mount A129709CT-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129709TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129709TR-ND
Chip Resistor - Surface Mount A129709TR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Series: CRGCQ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Passive Product
Category: Resistors Chip Resistor - Surface Mount
Series: CRGCQ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 56 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9125
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9125
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6483
Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6483
RES, 56K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129709DKR-ND 73AC9125 61AC6483
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, 56K, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details