TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F560R

Description
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129685DKR-ND
Chip Resistor - Surface Mount A129685DKR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129685TR-ND
Chip Resistor - Surface Mount A129685TR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129685CT-ND
Chip Resistor - Surface Mount A129685CT-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9131
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9131
RES, 560R, 1%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 560R, 1%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9130
Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9130
RES, 560R, 1%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 560R, 1%, 0.1W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129685DKR-ND 73AC9131
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data