TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F47R

Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129672CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129672CT-ND
Chip Resistor - Surface Mount A129672CT-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129672TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129672TR-ND
Chip Resistor - Surface Mount A129672TR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129672DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129672DKR-ND
Chip Resistor - Surface Mount A129672DKR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9116
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9116
RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9117
Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9117
RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 47R, 1%, 0.1W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129672CT-ND 73AC9116
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details