TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F470K

Description
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129720DKR-ND
Chip Resistor - Surface Mount A129720DKR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129720TR-ND
Chip Resistor - Surface Mount A129720TR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129720CT-ND
Chip Resistor - Surface Mount A129720CT-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9118
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9118
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9119
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9119
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129720DKR-ND 73AC9118
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 159679P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details