TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F3K9

Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129695CT-ND
Chip Resistor - Surface Mount A129695CT-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129695TR-ND
Chip Resistor - Surface Mount A129695TR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129695DKR-ND
Chip Resistor - Surface Mount A129695DKR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9095
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9095
RES, 3K9, 1%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K9, 1%, 0.1W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6468
Res, 3K9, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6468
RES, 3K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129695CT-ND 73AC9095 61AC6468
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, 3K9, 1%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details