TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F33R

Description
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129670DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129670DKR-ND
Chip Resistor - Surface Mount A129670DKR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129670TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129670TR-ND
Chip Resistor - Surface Mount A129670TR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129670CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129670CT-ND
Chip Resistor - Surface Mount A129670CT-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9098
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9098
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9099
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9099
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129670DKR-ND 73AC9098
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details