TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F270R

Description
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129681TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129681TR-ND
Chip Resistor - Surface Mount A129681TR-ND
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129681CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129681CT-ND
Chip Resistor - Surface Mount A129681CT-ND
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129681DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129681DKR-ND
Chip Resistor - Surface Mount A129681DKR-ND
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9091
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9091
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9090
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9090
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129681TR-ND 73AC9091
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details