TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F22K

Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129704TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129704TR-ND
Chip Resistor - Surface Mount A129704TR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129704CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129704CT-ND
Chip Resistor - Surface Mount A129704CT-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129704DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129704DKR-ND
Chip Resistor - Surface Mount A129704DKR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0603F22KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0603F22KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0603F22KTR-ND
THICK FILM RESISTORS - SMD CRGCQ

THICK FILM RESISTORS - SMD CRGCQ

Buy Now Datasheet
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9076
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9076
RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9077
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9077
RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ0603F22K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0603F22K
Chip Resistor - Surface Mount CRGCQ0603F22K
RES 22K OHM 1% 1/10W 0603

RES 22K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A129704TR-ND 73AC9076 CRGCQ0603F22K
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers