TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F220R

Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129680TR-ND
Chip Resistor - Surface Mount A129680TR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129680CT-ND
Chip Resistor - Surface Mount A129680CT-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129680DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129680DKR-ND
Chip Resistor - Surface Mount A129680DKR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9082
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9082
RES, 220R, 1%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 220R, 1%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9083
Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9083
RES, 220R, 1%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 220R, 1%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129680TR-ND 73AC9082
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers