TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F120K

Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129713CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129713CT-ND
Chip Resistor - Surface Mount A129713CT-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129713DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129713DKR-ND
Chip Resistor - Surface Mount A129713DKR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129713TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129713TR-ND
Chip Resistor - Surface Mount A129713TR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9052
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9052
RES, 120K, 1%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 120K, 1%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9053
Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9053
RES, 120K, 1%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 120K, 1%, 0.1W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 120K, 1%, 0603; Resistance Te Connectivity - 61AC6447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120K, 1%, 0603; Resistance Te Connectivity
61AC6447
Res, Aec-Q200, Thick Film, 120K, 1%, 0603; Resistance Te Connectivity 61AC6447
RES, AEC-Q200, THICK FILM, 120K, 1%, 0603; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120K, 1%, 0603; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129713CT-ND 73AC9052 61AC6447
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 120K, 1%, 0603; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details