TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F100K

Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 100K, 1%, 0.1W, 0603 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 100 kΩ with a tolerance of ±1% and a power rating of 0.1W at an ambient temperature of 70°C. The maximum working voltage is 75V, making it suitable for various electronic circuits. This component is AEC-Q200 compliant, ensuring reliability in automotive applications. It is supplied on tape and reel, facilitating automatic placement in high-volume production. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, indicating it meets environmental regulations. Its small 0603 package size allows for space-efficient designs.

Datasheet Summary
Powered by GS/AI

The Resistor 100K, 1%, 0.1W, 0603 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 100 kΩ with a tolerance of ±1% and a power rating of 0.1W at an ambient temperature of 70°C. The maximum working voltage is 75V, making it suitable for various electronic circuits. This component is AEC-Q200 compliant, ensuring reliability in automotive applications. It is supplied on tape and reel, facilitating automatic placement in high-volume production. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, indicating it meets environmental regulations. Its small 0603 package size allows for space-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129712CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129712CT-ND
Chip Resistor - Surface Mount A129712CT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129712TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129712TR-ND
Chip Resistor - Surface Mount A129712TR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129712DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129712DKR-ND
Chip Resistor - Surface Mount A129712DKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9045
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9045
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 1%, 0603; Resistance Te Connectivity - 61AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 1%, 0603; Resistance Te Connectivity
61AC6443
Res, Aec-Q200, Thick Film, 100K, 1%, 0603; Resistance Te Connectivity 61AC6443
RES, AEC-Q200, THICK FILM, 100K, 1%, 0603; Resistance:100kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 1%, 0603; Resistance:100kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9044
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9044
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129712CT-ND 73AC9045 61AC6443
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 100K, 1%, 0603; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details