TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J2K2

Description
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130050TR-ND
Chip Resistor - Surface Mount A130050TR-ND
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130050DKR-ND
Chip Resistor - Surface Mount A130050DKR-ND
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130050CT-ND
Chip Resistor - Surface Mount A130050CT-ND
2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6408
Res, 2K2, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6408
RES, 2K2, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8975
Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8975
RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K2, 5%, 0.063W, 0402, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130050TR-ND 61AC6408 73AC8975
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 2K2, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details