TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J1M5

Description
1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130067CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130067CT-ND
Chip Resistor - Surface Mount A130067CT-ND
1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130067TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130067TR-ND
Chip Resistor - Surface Mount A130067TR-ND
1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130067DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130067DKR-ND
Chip Resistor - Surface Mount A130067DKR-ND
1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M5, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6396
Res, 1M5, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6396
RES, 1M5, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5Mohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8951
Res, 1M5, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8951
RES, 1M5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1M5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130067CT-ND 61AC6396 73AC8951
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 1M5, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers