TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J150R

Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130043TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130043TR-ND
Chip Resistor - Surface Mount A130043TR-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130043CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130043CT-ND
Chip Resistor - Surface Mount A130043CT-ND
150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 150R, 5%, 0402; Resistance Te Connectivity - 61AC6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 5%, 0402; Resistance Te Connectivity
61AC6407
Res, Aec-Q200, Thick Film, 150R, 5%, 0402; Resistance Te Connectivity 61AC6407
RES, AEC-Q200, THICK FILM, 150R, 5%, 0402; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 5%, 0402; Resistance:150ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8973
Res, 150R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8973
RES, 150R, 5%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 150R, 5%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130043TR-ND 61AC6407 73AC8973
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 5%, 0402; Resistance Te Connectivity Res, 150R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details