TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J150K

Description
150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130061TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130061TR-ND
Chip Resistor - Surface Mount A130061TR-ND
150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130061CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130061CT-ND
Chip Resistor - Surface Mount A130061CT-ND
150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130061DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130061DKR-ND
Chip Resistor - Surface Mount A130061DKR-ND
150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8971
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8971
RES, 150K, 5%, 0.063W, 0402, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 5%, 0.063W, 0402, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8970
Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8970
RES, 150K, 5%, 0.063W, 0402, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 150K, 5%, 0.063W, 0402, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130061TR-ND 73AC8971
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details