TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F6K8

Description
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129637DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129637DKR-ND
Chip Resistor - Surface Mount A129637DKR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129637TR-ND
Chip Resistor - Surface Mount A129637TR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129637CT-ND
Chip Resistor - Surface Mount A129637CT-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8925
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8925
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8924
Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8924
RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 6K8, 1%, 0.063W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129637DKR-ND 73AC8925
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3163FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details