TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F680K

Description
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129661DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129661DKR-ND
Chip Resistor - Surface Mount A129661DKR-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129661TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129661TR-ND
Chip Resistor - Surface Mount A129661TR-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129661CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129661CT-ND
Chip Resistor - Surface Mount A129661CT-ND
680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8931
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8931
RES, 680K, 1%, 0.063W, 0402, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 680K, 1%, 0.063W, 0402, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 680K, 1%, 0402; Resistance Te Connectivity - 61AC6386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680K, 1%, 0402; Resistance Te Connectivity
61AC6386
Res, Aec-Q200, Thick Film, 680K, 1%, 0402; Resistance Te Connectivity 61AC6386
RES, AEC-Q200, THICK FILM, 680K, 1%, 0402; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680K, 1%, 0402; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

Supplier's Site
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8930
Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8930
RES, 680K, 1%, 0.063W, 0402, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 680K, 1%, 0.063W, 0402, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129661DKR-ND 73AC8931 61AC6386
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 680K, 1%, 0402; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details