5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 5.6K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F5K6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F5K6 can be used for catalog matching and distributor lookup.
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, 5K6, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 5K6, 1%, 0.063W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES 5.6K OHM 1% 1/16W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A129636TR-ND | 52-CRGCQ0402F5K6 | 73AC8915 | 61AC6378 | CRGCQ0402F5K6 |
| Product Name | Chip Resistor - Surface Mount | 16W Resistor | Res, 5K6, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity | Res, 5K6, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |