TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F470K

Description
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129659DKR-ND
Chip Resistor - Surface Mount A129659DKR-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129659CT-ND
Chip Resistor - Surface Mount A129659CT-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129659TR-ND
Chip Resistor - Surface Mount A129659TR-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8911
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8911
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 470K, 1%, 0402; Resistance Te Connectivity - 61AC6376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 1%, 0402; Resistance Te Connectivity
61AC6376
Res, Aec-Q200, Thick Film, 470K, 1%, 0402; Resistance Te Connectivity 61AC6376
RES, AEC-Q200, THICK FILM, 470K, 1%, 0402; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470K, 1%, 0402; Resistance:470kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

Supplier's Site
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8910
Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8910
RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 1%, 0.063W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129659DKR-ND 73AC8911 61AC6376
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 470K, 1%, 0402; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details