TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F3K3

Description
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC6363, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a resistance value of 3.3 kΩ with a tolerance of ±1%. The resistor is housed in a compact 0402 case style, measuring 1.00 mm x 0.50 mm x 0.35 mm. It has a power rating of 63 mW at an ambient temperature of 70°C and a maximum working voltage of 50V. This component is AEC-Q200 compliant, making it suitable for automotive applications. It is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. The resistor is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC6363, is a thick film chip resistor from the CRGCQ series by TE Connectivity. It features a resistance value of 3.3 kΩ with a tolerance of ±1%. The resistor is housed in a compact 0402 case style, measuring 1.00 mm x 0.50 mm x 0.35 mm. It has a power rating of 63 mW at an ambient temperature of 70°C and a maximum working voltage of 50V. This component is AEC-Q200 compliant, making it suitable for automotive applications. It is designed for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. The resistor is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129633DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129633DKR-ND
Chip Resistor - Surface Mount A129633DKR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129633CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129633CT-ND
Chip Resistor - Surface Mount A129633CT-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129633TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129633TR-ND
Chip Resistor - Surface Mount A129633TR-ND
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8885
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8885
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6363
Res, 3K3, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6363
RES, 3K3, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8884
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8884
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129633DKR-ND 73AC8885 61AC6363
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, 3K3, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details