TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F33R

Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129609DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129609DKR-ND
Chip Resistor - Surface Mount A129609DKR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129609TR-ND
Chip Resistor - Surface Mount A129609TR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129609CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129609CT-ND
Chip Resistor - Surface Mount A129609CT-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8891
Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8891
RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6366
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6366
RES, 33R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 33R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129609DKR-ND 73AC8891 61AC6366
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details