TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F33K

Description
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129645CT-ND
Chip Resistor - Surface Mount A129645CT-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129645DKR-ND
Chip Resistor - Surface Mount A129645DKR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129645TR-ND
Chip Resistor - Surface Mount A129645TR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ0402F33K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0402F33K
Chip Resistor - Surface Mount CRGCQ0402F33K
RES 33K OHM 1% 1/16W 0402

RES 33K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8889
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8889
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6365
Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6365
RES, 33K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8888
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8888
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A129645CT-ND CRGCQ0402F33K 73AC8889 61AC6365 73AC8888
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, 33K, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details