TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F2K7

Description
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129632TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129632TR-ND
Chip Resistor - Surface Mount A129632TR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129632CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129632CT-ND
Chip Resistor - Surface Mount A129632CT-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129632DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129632DKR-ND
Chip Resistor - Surface Mount A129632DKR-ND
2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8866
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8866
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8867
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8867
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129632TR-ND 73AC8866
Product Name Chip Resistor - Surface Mount Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers