TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F270K

Description
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129656DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129656DKR-ND
Chip Resistor - Surface Mount A129656DKR-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129656TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129656TR-ND
Chip Resistor - Surface Mount A129656TR-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129656CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129656CT-ND
Chip Resistor - Surface Mount A129656CT-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0402F270KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0402F270KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0402F270KTR-ND
CRGCQ 0402 270K 1%

CRGCQ 0402 270K 1%

Buy Now Datasheet
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8881
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8881
RES, 270K, 1%, 0.063W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 270K, 1%, 0.063W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270K, 1%, 0402; Resistance Te Connectivity - 61AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270K, 1%, 0402; Resistance Te Connectivity
61AC6361
Res, Aec-Q200, Thick Film, 270K, 1%, 0402; Resistance Te Connectivity 61AC6361
RES, AEC-Q200, THICK FILM, 270K, 1%, 0402; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270K, 1%, 0402; Resistance:270kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

Supplier's Site
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8880
Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8880
RES, 270K, 1%, 0.063W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 270K, 1%, 0.063W, 0402, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129656DKR-ND 1111-CRGCQ0402F270KTR-ND 73AC8881 61AC6361
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 270K, 1%, 0402; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details