TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F1K2

Description
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129628DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129628DKR-ND
Chip Resistor - Surface Mount A129628DKR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129628CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129628CT-ND
Chip Resistor - Surface Mount A129628CT-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129628TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129628TR-ND
Chip Resistor - Surface Mount A129628TR-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6333
Res, 1K2, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6333
RES, 1K2, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8825
Res, 1K2, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8825
RES, 1K2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1K2, 1%, 0.063W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129628DKR-ND 61AC6333 73AC8825
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 1K2, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details