TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F18R

Description
18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129606CT-ND
Chip Resistor - Surface Mount A129606CT-ND
18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129606TR-ND
Chip Resistor - Surface Mount A129606TR-ND
18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129606DKR-ND
Chip Resistor - Surface Mount A129606DKR-ND
18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

18 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8859
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8859
RES, 18R, 1%, 0.063W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R, 1%, 0.063W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8858
Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8858
RES, 18R, 1%, 0.063W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R, 1%, 0.063W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129606CT-ND 73AC8859
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers