TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F150R

Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 0.063W, 0402 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 62.5 mW at 70°C, with a maximum working voltage of 50V. This component is AEC-Q200 compliant, ensuring reliability in automotive and industrial environments. It is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, indicating it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 0.063W, 0402 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 62.5 mW at 70°C, with a maximum working voltage of 50V. This component is AEC-Q200 compliant, ensuring reliability in automotive and industrial environments. It is compatible with both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, indicating it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129617TR-ND
Chip Resistor - Surface Mount A129617TR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129617DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129617DKR-ND
Chip Resistor - Surface Mount A129617DKR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129617CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129617CT-ND
Chip Resistor - Surface Mount A129617CT-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8855
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8855
RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8854
Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8854
RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129617TR-ND 73AC8855
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details