TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F120K

Description
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129652CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129652CT-ND
Chip Resistor - Surface Mount A129652CT-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129652DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129652DKR-ND
Chip Resistor - Surface Mount A129652DKR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129652TR-ND
Chip Resistor - Surface Mount A129652TR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0402F120KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0402F120KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0402F120KTR-ND
CRGCQ 0402 120K 1%

CRGCQ 0402 120K 1%

Buy Now Datasheet
Res, 120K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8845
Res, 120K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8845
RES, 120K, 1%, 0.063W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 120K, 1%, 0.063W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 120K, 1%, 0402; Resistance Te Connectivity - 61AC6343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120K, 1%, 0402; Resistance Te Connectivity
61AC6343
Res, Aec-Q200, Thick Film, 120K, 1%, 0402; Resistance Te Connectivity 61AC6343
RES, AEC-Q200, THICK FILM, 120K, 1%, 0402; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120K, 1%, 0402; Resistance:120kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129652CT-ND 1111-CRGCQ0402F120KTR-ND 73AC8845 61AC6343
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 120K, 1%, 0402; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details