TE Connectivity 10 OHM 16W Resistor CRGCQ0402F10R

Description
RES 10 OHM 1% 1/16W 0402 Product overview: CRGCQ0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/16W 0402 Product overview: CRGCQ0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 16W Resistor - 52-CRGCQ0402F10R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 16W Resistor
52-CRGCQ0402F10R
10 OHM 16W Resistor 52-CRGCQ0402F10R
RES 10 OHM 1% 1/16W 0402 Product overview: CRGCQ0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F10R can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1/16W 0402 Product overview: CRGCQ0402F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F10R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A129603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129603TR-ND
Chip Resistor - Surface Mount A129603TR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129603DKR-ND
Chip Resistor - Surface Mount A129603DKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129603CT-ND
Chip Resistor - Surface Mount A129603CT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8834
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8834
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8835
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8835
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CRGCQ0402F10R A129603TR-ND 73AC8834
Product Name 10 OHM 16W Resistor Chip Resistor - Surface Mount Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers