TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F10K

Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129639CT-ND
Chip Resistor - Surface Mount A129639CT-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129639DKR-ND
Chip Resistor - Surface Mount A129639DKR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129639TR-ND
Chip Resistor - Surface Mount A129639TR-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGCQ0402F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0402F10K
Chip Resistor - Surface Mount CRGCQ0402F10K
RES 10K OHM 1% 1/16W 0402

RES 10K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8832
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8832
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8833
Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8833
RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 1%, 0.063W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A129639CT-ND CRGCQ0402F10K 73AC8832
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers