TE Connectivity Chip Resistor - Surface Mount CRG2010F27K

Description
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG2010F27K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG2010F27K-ND
Chip Resistor - Surface Mount CRG2010F27K-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5125 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG2010F27K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG2010F27K
Chip Resistor - Surface Mount CRG2010F27K
RES SMD 27K OHM 1% 1/2W 2010

RES SMD 27K OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CRG2010F27K-ND CRG2010F27K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details