CRG1206J1K0 -- CRG1206 5% 1K0 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 5% 1K0 Neohm - Te Connectivity
CRG1206J1K0
Description
CRG1206 5% 1K0
Description
CRG1206 5% 1K0
Suppliers
Crg1206 5% 1K0 Neohm - Te Connectivity
35AC0962
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0962 |
|
Product Name
|
Crg1206 5% 1K0 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details