CRG1206J100K/10 -- CRG1206 5% 100K 10K RL NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 5% 100K 10K Rl Neohm - Te Connectivity
CRG1206J100K/10
Description
CRG1206 5% 100K 10K RL
Description
CRG1206 5% 100K 10K RL
Suppliers
Crg1206 5% 100K 10K Rl Neohm - Te Connectivity
35AC0963
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0963 |
|
Product Name
|
Crg1206 5% 100K 10K Rl Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board Mount Connector
Gender
Female / Jack
Mounting
Through Hole
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details