TE Connectivity Surface Mount Resistors CRG1206F820R

Description
TE Connectivity CRG1206F820R
Request a Quote Datasheet
Description
TE Connectivity CRG1206F820R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232243
Surface Mount Resistors 2232243
TE Connectivity CRG1206F820R

TE Connectivity CRG1206F820R

Supplier's Site
Surface Mount Resistors - 2232243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232243P
Surface Mount Resistors 2232243P
TE Connectivity CRG1206F820R

TE Connectivity CRG1206F820R

Supplier's Site
Surface Mount Resistors - 1358313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358313
Surface Mount Resistors 1358313
TE Connectivity CRG1206F820R

TE Connectivity CRG1206F820R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F820RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F820RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F820RCT-ND
RES SMD 820 OHM 1% 1/4W 1206

RES SMD 820 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F820RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F820RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F820RTR-ND
820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

820 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F820RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F820RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F820RDKR-ND
RES SMD 820 OHM 1% 1/4W 1206

RES SMD 820 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8928
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8928
RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1450
Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1450
RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 820 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 - 70063291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 820 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
70063291
Resistor;Thick Film;Res 820 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 70063291
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2232243 2232243P 1712-CRG1206F820RCT-ND 17AH8928 70063291
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 820R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity Resistor;Thick Film;Res 820 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details