TE Connectivity Chip Resistor - Surface Mount CRG1206F75R

Description
RES SMD 75 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 75 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F75RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F75RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F75RCT-ND
RES SMD 75 OHM 1% 1/4W 1206

RES SMD 75 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F75RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F75RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F75RTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F75RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F75RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F75RDKR-ND
RES SMD 75 OHM 1% 1/4W 1206

RES SMD 75 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Resistors - 2476667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476667
Surface Mount Resistors 2476667
TE Connectivity CRG1206F75R

TE Connectivity CRG1206F75R

Supplier's Site
Res, 75R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9410
Res, 75R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9410
RES, 75R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG1206F75RCT-ND 2476667 68AH9410
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 75R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details