CRG1206F750K -- CRG1206 1% 750K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 750K Neohm - Te Connectivity
CRG1206F750K
Description
CRG1206 1% 750K
Description
CRG1206 1% 750K
Suppliers
Crg1206 1% 750K Neohm - Te Connectivity
45AJ2751
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2751 |
|
Product Name
|
Crg1206 1% 750K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
Through Hole Mount
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details