TE Connectivity Chip Resistor - Surface Mount CRG1206F6K8

Description
RES SMD 6.8K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 6.8K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F6K8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F6K8CT-ND
Chip Resistor - Surface Mount 1712-CRG1206F6K8CT-ND
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F6K8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F6K8DKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F6K8DKR-ND
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F6K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F6K8TR-ND
Chip Resistor - Surface Mount 1712-CRG1206F6K8TR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2232372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232372
Surface Mount Resistors 2232372
TE Connectivity CRG1206F6K8

TE Connectivity CRG1206F6K8

Supplier's Site
Surface Mount Resistors - 2232372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232372P
Surface Mount Resistors 2232372P
TE Connectivity CRG1206F6K8

TE Connectivity CRG1206F6K8

Supplier's Site
Surface Mount Resistors - 1358316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358316
Surface Mount Resistors 1358316
TE Connectivity CRG1206F6K8

TE Connectivity CRG1206F6K8

Supplier's Site
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8924
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8924
RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1446
Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1446
RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F6K8CT-ND 2232372 2232372P 17AH8924
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 6K8, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details