TE Connectivity Chip Resistor - Surface Mount CRG1206F68K

Description
RES SMD 68K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 68K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F68KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F68KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F68KDKR-ND
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F68KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F68KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F68KCT-ND
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F68KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F68KTR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2232502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232502
Surface Mount Resistors 2232502
TE Connectivity CRG1206F68K

TE Connectivity CRG1206F68K

Supplier's Site
Surface Mount Resistors - 1345530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345530
Surface Mount Resistors 1345530
TE Connectivity CRG1206F68K

TE Connectivity CRG1206F68K

Supplier's Site
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8925
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8925
RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1447
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1447
RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG1206F68KDKR-ND 2232502 17AH8925
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details