RES SMD 680 OHM 1% 1/4W 1206
RES SMD 680 OHM 1% 1/4W 1206
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
TE Connectivity CRG1206F680R
TE Connectivity CRG1206F680R
RES, 680R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:
RES SMD 680 OHM 1% 1/4W 1206
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRG1206F680RDKR-ND | 2232237 | 70AH6242 | 70063286 | CRG1206F680R |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 680R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity | Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |