TE Connectivity Surface Mount Resistors CRG1206F56R

Description
TE Connectivity CRG1206F56R
Request a Quote Datasheet
Description
TE Connectivity CRG1206F56R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232091
Surface Mount Resistors 2232091
TE Connectivity CRG1206F56R

TE Connectivity CRG1206F56R

Supplier's Site
Surface Mount Resistors - 2232091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232091P
Surface Mount Resistors 2232091P
TE Connectivity CRG1206F56R

TE Connectivity CRG1206F56R

Supplier's Site
Surface Mount Resistors - 1347684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347684
Surface Mount Resistors 1347684
TE Connectivity CRG1206F56R

TE Connectivity CRG1206F56R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F56RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F56RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F56RDKR-ND
RES SMD 56 OHM 1% 1/4W 1206

RES SMD 56 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F56RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F56RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F56RTR-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F56RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F56RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F56RCT-ND
RES SMD 56 OHM 1% 1/4W 1206

RES SMD 56 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 56R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8921
Res, 56R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8921
RES, 56R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2232091 2232091P 1712-CRG1206F56RDKR-ND 17AH8921
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 56R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 56 ohms 56 ohms 56 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details