TE Connectivity Chip Resistor - Surface Mount CRG1206F560K

Description
RES SMD 560K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 560K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F560KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F560KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F560KDKR-ND
RES SMD 560K OHM 1% 1/4W 1206

RES SMD 560K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F560KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F560KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F560KCT-ND
RES SMD 560K OHM 1% 1/4W 1206

RES SMD 560K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F560KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F560KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F560KTR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8922
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8922
RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1444
Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1444
RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRG1206F560KDKR-ND 17AH8922
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details