CRG1206F51K -- CRG1206 1% 51K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 51K Neohm - Te Connectivity
CRG1206F51K
Description
CRG1206 1% 51K
Description
CRG1206 1% 51K
Suppliers
Crg1206 1% 51K Neohm - Te Connectivity
35AC0950
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0950 |
|
Product Name
|
Crg1206 1% 51K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details