CRG1206F4K99 -- CRG1206 1% 4K99 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 4K99 Neohm - Te Connectivity
CRG1206F4K99
Description
CRG1206 1% 4K99
Description
CRG1206 1% 4K99
Suppliers
Crg1206 1% 4K99 Neohm - Te Connectivity
45AJ2741
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2741 |
|
Product Name
|
Crg1206 1% 4K99 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details