TE Connectivity Surface Mount Resistors CRG1206F47R

Description
TE Connectivity CRG1206F47R
Request a Quote Datasheet
Description
TE Connectivity CRG1206F47R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232085
Surface Mount Resistors 2232085
TE Connectivity CRG1206F47R

TE Connectivity CRG1206F47R

Supplier's Site
Surface Mount Resistors - 2232085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232085P
Surface Mount Resistors 2232085P
TE Connectivity CRG1206F47R

TE Connectivity CRG1206F47R

Supplier's Site
Surface Mount Resistors - 1345504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345504
Surface Mount Resistors 1345504
TE Connectivity CRG1206F47R

TE Connectivity CRG1206F47R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F47RCT-ND
RES SMD 47 OHM 1% 1/4W 1206

RES SMD 47 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F47RTR-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F47RDKR-ND
RES SMD 47 OHM 1% 1/4W 1206

RES SMD 47 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRG1206F47R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG1206F47R
Resistors - Chip Resistor - Surface Mount CRG1206F47R
RES SMD 47 OHM 1% 1/4W 1206

RES SMD 47 OHM 1% 1/4W 1206

Supplier's Site
Res, 47R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8919
Res, 47R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8919
RES, 47R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2232085 2232085P 1712-CRG1206F47RCT-ND CRG1206F47R 17AH8919
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 47R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details