TE Connectivity Chip Resistor - Surface Mount CRG1206F47K

Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F47KTR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F47KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F47KDKR-ND
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F47KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F47KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F47KCT-ND
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Resistors - 2232489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232489
Surface Mount Resistors 2232489
TE Connectivity CRG1206F47K

TE Connectivity CRG1206F47K

Supplier's Site
Surface Mount Resistors - 2232489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232489P
Surface Mount Resistors 2232489P
TE Connectivity CRG1206F47K

TE Connectivity CRG1206F47K

Supplier's Site
Surface Mount Resistors - 1345529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345529
Surface Mount Resistors 1345529
TE Connectivity CRG1206F47K

TE Connectivity CRG1206F47K

Supplier's Site
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8918
Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8918
RES, 47K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG1206F47K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG1206F47K
Resistors - Chip Resistor - Surface Mount CRG1206F47K
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F47KTR-ND 2232489 2232489P 17AH8918 CRG1206F47K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 47K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details