TE Connectivity Chip Resistor - Surface Mount CRG1206F3K9

Description
RES SMD 3.9K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 3.9K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F3K9DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F3K9DKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F3K9DKR-ND
RES SMD 3.9K OHM 1% 1/4W 1206

RES SMD 3.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F3K9CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F3K9CT-ND
Chip Resistor - Surface Mount 1712-CRG1206F3K9CT-ND
RES SMD 3.9K OHM 1% 1/4W 1206

RES SMD 3.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F3K9TR-ND
Chip Resistor - Surface Mount 1712-CRG1206F3K9TR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2232344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232344
Surface Mount Resistors 2232344
TE Connectivity CRG1206F3K9

TE Connectivity CRG1206F3K9

Supplier's Site
Surface Mount Resistors - 2232344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232344P
Surface Mount Resistors 2232344P
TE Connectivity CRG1206F3K9

TE Connectivity CRG1206F3K9

Supplier's Site
Surface Mount Resistors - 1358315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358315
Surface Mount Resistors 1358315
TE Connectivity CRG1206F3K9

TE Connectivity CRG1206F3K9

Supplier's Site
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1441
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1441
RES, 3K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F3K9DKR-ND 2232344 2232344P 31AH1441
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data