TE Connectivity Surface Mount Resistors CRG1206F39R

Description
TE Connectivity CRG1206F39R
Request a Quote Datasheet
Description
TE Connectivity CRG1206F39R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232079
Surface Mount Resistors 2232079
TE Connectivity CRG1206F39R

TE Connectivity CRG1206F39R

Supplier's Site
Surface Mount Resistors - 2232079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232079P
Surface Mount Resistors 2232079P
TE Connectivity CRG1206F39R

TE Connectivity CRG1206F39R

Supplier's Site
Surface Mount Resistors - 1347683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347683
Surface Mount Resistors 1347683
TE Connectivity CRG1206F39R

TE Connectivity CRG1206F39R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F39RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F39RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F39RTR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F39RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F39RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F39RDKR-ND
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F39RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F39RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F39RCT-ND
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistor;Thick Film;Res 39 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 - 70063272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 39 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206
70063272
Resistor;Thick Film;Res 39 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 70063272
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site
Res, 39R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9407
Res, 39R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9407
RES, 39R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2232079 2232079P 1712-CRG1206F39RTR-ND 70063272 68AH9407
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor;Thick Film;Res 39 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 Res, 39R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 39 ohms 39 ohms 39 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details