39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES SMD 39K OHM 1% 1/4W 1206
RES SMD 39K OHM 1% 1/4W 1206
RES, 39K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CRG1206F39KTR-ND | 70AH6238 |
| Product Name | Chip Resistor - Surface Mount | Res, 39K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |