TE Connectivity Chip Resistor - Surface Mount CRG1206F390R

Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F390RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F390RTR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F390RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F390RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F390RDKR-ND
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F390RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F390RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F390RCT-ND
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350785-CRG1206F390R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350785-CRG1206F390R
Resistors - Chip Resistor - Surface Mount 1350785-CRG1206F390R
Win Source Part Number: 1350785-CRG1206F390R Category: Resistors - Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1350785-CRG1206F390R
Category: Resistors - Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Surface Mount Resistors - 2232209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232209
Surface Mount Resistors 2232209
TE Connectivity CRG1206F390R

TE Connectivity CRG1206F390R

Supplier's Site
Surface Mount Resistors - 2232209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232209P
Surface Mount Resistors 2232209P
TE Connectivity CRG1206F390R

TE Connectivity CRG1206F390R

Supplier's Site
Surface Mount Resistors - 1345512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345512
Surface Mount Resistors 1345512
TE Connectivity CRG1206F390R

TE Connectivity CRG1206F390R

Supplier's Site
Res, 390R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9408
Res, 390R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9408
RES, 390R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 390R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F390RTR-ND 1350785-CRG1206F390R 2232209 2232209P 68AH9408
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 390R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details