CRG1206F33K -- CRG1206 1% 33K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 33K Neohm - Te Connectivity
CRG1206F33K
Description
CRG1206 1% 33K
Description
CRG1206 1% 33K
Suppliers
Crg1206 1% 33K Neohm - Te Connectivity
35AC0938
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0938 |
|
Product Name
|
Crg1206 1% 33K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details